Status: | Active |
---|---|
Series: | HCF4093 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.56 |
5,700
|
Buy Now | |
Future Electronics | US$0.13 |
55,000
|
Buy Now | |
element14 | US$0.35 |
3,492
|
Buy Now | |
Farnell | US$0.33 |
3,492
|
Buy Now | |
Transfer Multisort Elektronik | US$0.22 |
3,237
|
Buy Now | |
Newark Electronics | US$0.22 |
29
|
Buy Now | |
Avnet Silica | - |
37,500
|
Buy Now | |
Avnet America | US$0.35 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Schmitt trigger action on each input with no external components |
Hysteresis voltage typically 0.9 V at VDD = 5 V and 2.3 V at VDD =10 V |
Noise immunity greater than 50 % of VDD ( typ.) |
No limit on input rise and fall times |
Quiescent current specified up to 20 V |
Standardized symmetrical output characteristics |
5 V, 10 V, and 15 V parametric ratings |
Input leakage current II= 100 nA (max.) at VDD = 18 V and TA= 25 °C |
100 % tested for quiescent current |
ESD performance HBM: 2 kV MM: 200 V CDM: 1 kV |
HBM: 2 kV |
MM: 200 V |
CDM: 1 kV |
HCF4093 Series 20 V 6.8 mA SMT Quad 2-Input NAND Schmitt Trigger - SOIC-14 | Future Electronics |
HCF4093YM013TR, Counter ICs | RS |
NAND SCHMITT TRIGGER, QUAD, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Nand Schmitt Trigger, Quad, Soic-14 | Newark Electronics |
NAND Gate 4-Element 2-IN 14-Pin SOIC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a HCF4093YM013TR?
Additional datasheets, footprints and schematics for HCF4093YM013TR are listed on our Part Details page. You can also find images and similar parts to HCF4093YM013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4093YM013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4093YM013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4093YM013TR fall under?
The HCF4093YM013TR is listed under Automotive Logic ICs > Gates.
Can I view similar or alternative parts?
You can view similar parts to HCF4093YM013TR when available in the Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4093YM013TR you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4093YM013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HCF4093YM013TR have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for HCF4093YM013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4093YM013TR often in real-time on the comparison pages.
What if I can't find stock of HCF4093YM013TR?
You can fill out our help required form which you can use to request a quote for HCF4093YM013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.