Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 280ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Analogue Switch Case Style | DIP |
Base Number | 4051 |
IC Generic Number | 4051 |
Logic Case Style | DIP |
Logic Function Number | 4051 |
Logic IC Base Number | 4051 |
Logic IC Function | 8 Channel Analog Multiplexer/Demultiplexer |
Logic Type | Analogue Multiplexer / Demultiplexer |
No. of Inputs | 8 |
No. of Outputs | 8Outputs |
On Resistance Rds(on) | 125ohm |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 100µA |
Supply Voltage | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 3V |
IC, 4000 CMOS, 4051, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a HCF4051BEY?
Additional datasheets, footprints and schematics for HCF4051BEY are listed on our Part Details page. You can also find images and similar parts to HCF4051BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4051BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4051BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4051BEY fall under?
The HCF4051BEY is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to HCF4051BEY when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4051BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4051BEY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF4051BEY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HCF4051BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4051BEY often in real-time on the comparison pages.
What if I can't find stock of HCF4051BEY?
You can fill out our help required form which you can use to request a quote for HCF4051BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.