Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HCF4017 |
---|---|
Counter Type | Decade |
Clock Frequency | 11MHz |
Count Maximum | 5 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Logic IC Family | HCF40 |
Logic IC Base Number | 4017, 4017 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4017 |
Clock Frequency Max | 5MHz |
Count Max | 10 |
Logic IC Function | Decade Counter with 10 Decoded Output |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 20V |
Termination Type | Surface Mount Device |
IC, DECADE COUNTER, SMD, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a HCF4017M013TR?
Additional datasheets, footprints and schematics for HCF4017M013TR are listed on our Part Details page. You can also find images and similar parts to HCF4017M013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4017M013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4017M013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4017M013TR fall under?
The HCF4017M013TR is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to HCF4017M013TR when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4017M013TR you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4017M013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF4017M013TR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HCF4017M013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4017M013TR often in real-time on the comparison pages.
What if I can't find stock of HCF4017M013TR?
You can fill out our help required form which you can use to request a quote for HCF4017M013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.