Status: | Active |
---|---|
Series: | HCF4013 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
3,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,150
in stock
|
Buy Now | |
Farnell
from US$0.44
|
1,726
in stock
|
Buy Now | |
element14
from US$0.47
|
1,706
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Set-reset capability |
Static flip-flop operation - retains state indefinitely with clock level either “high” or “low” |
Medium speed operation 16 MHz (typ.), clock toggle rate at 10 V |
Standardized symmetrical output characteristics |
Quiescent current specified up to 20 V |
5 V, 10 V, and 15 V parametric ratings |
Input leakage current II= 100 nA (max.) at VDD= 18 V, TA= 25 °C |
100 % tested for quiescent current |
ESD performance HBM: 2 kV MM: 200 V CDM: 1 kV |
HBM: 2 kV |
MM: 200 V |
CDM: 1 kV |
Product Specifications |
---|
DS0340 Dual D-type flip-flop |
Application Notes |
---|
AN4909 Intelligent power switches for 48 V battery applications |
D Flip Flop, Dual, Soic-14 | Newark Electronics |
STMicroelectronics, HCF4013YM013TR | RS |
D FLIP FLOP, DUAL, SOIC-14 | Farnell |
HCF4013 Series 20 V Surface Mount Dual D-Type Flip-Flop - SOIC-14 | Future Electronics |
Flip Flop D-Type Pos-Edge 1-Element 14-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a HCF4013YM013TR?
Additional datasheets, footprints and schematics for HCF4013YM013TR are listed on our Part Details page. You can also find images and similar parts to HCF4013YM013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4013YM013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4013YM013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4013YM013TR fall under?
The HCF4013YM013TR is listed under Automotive Logic ICs > FlipFlop/registers.
Can I view similar or alternative parts?
You can view similar parts to HCF4013YM013TR when available in the FlipFlop/registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4013YM013TR you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4013YM013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HCF4013YM013TR have stock available?
Authorised distributors including Newark Electronics, RS, Farnell, element14 and Future Electronics have stock available or on a lead time for HCF4013YM013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4013YM013TR often in real-time on the comparison pages.
What if I can't find stock of HCF4013YM013TR?
You can fill out our help required form which you can use to request a quote for HCF4013YM013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.