Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HCF4007 |
---|---|
Logic Type | Inverter |
Output Current | 6.8mA |
No. of Inputs | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | HCF40 |
Logic IC Base Number | 4007, 4007 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4007 |
IC Generic Number | 4007 |
Logic Function Number | 4007 |
Logic IC Function | Dual Complementary Pair and Inverter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 20V |
IC, 4000 CMOS, 4007, DIP14, 15V | element14 |
Where can I find additional details, specifications and documents for a HCF4007UBEY?
Additional datasheets, footprints and schematics for HCF4007UBEY are listed on our Part Details page. You can also find images and similar parts to HCF4007UBEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4007UBEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4007UBEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4007UBEY fall under?
The HCF4007UBEY is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HCF4007UBEY when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4007UBEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4007UBEY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF4007UBEY have stock available?
Authorised distributors including Chip Outpost, element14 and Farnell have stock available or on a lead time for HCF4007UBEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4007UBEY often in real-time on the comparison pages.
What if I can't find stock of HCF4007UBEY?
You can fill out our help required form which you can use to request a quote for HCF4007UBEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.