Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now |
Frequency Nom | 22.1184MHz |
---|---|
Crystal Case | Through Hole 10.9mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 30pF |
Frequency Tolerance + / - | 20ppm |
Product Range | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 20ppm |
Crystal Mounting Type | Through Hole |
Frequency | 22.1184MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -10°C to +60°C |
Output Frequency | 22.1184MHz |
Temperature Stabilty | ± 50ppm |
Where can I find additional details, specifications and documents for a HC49U-22.1184-20-50-60-30-ATF?
Additional datasheets, footprints and schematics for HC49U-22.1184-20-50-60-30-ATF are listed on our Part Details page. You can also find images and similar parts to HC49U-22.1184-20-50-60-30-ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC49U-22.1184-20-50-60-30-ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC49U-22.1184-20-50-60-30-ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC49U-22.1184-20-50-60-30-ATF fall under?
The HC49U-22.1184-20-50-60-30-ATF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HC49U-22.1184-20-50-60-30-ATF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC49U-22.1184-20-50-60-30-ATF you can contact the distributor directly for product support, shipping queries etc.
Is the HC49U-22.1184-20-50-60-30-ATF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC49U-22.1184-20-50-60-30-ATF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HC49U-22.1184-20-50-60-30-ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC49U-22.1184-20-50-60-30-ATF often in real-time on the comparison pages.
What if I can't find stock of HC49U-22.1184-20-50-60-30-ATF?
You can fill out our help required form which you can use to request a quote for HC49U-22.1184-20-50-60-30-ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.