HC49U-2.4576-20-50-60-30-ATF Crystals & Oscillators by Multicomp

CRYSTAL HC-49/U 2.4576MHZ

Status: Unknown
Series: HC49U Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.59
No stock
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 2.4576MHz
Crystal Case Through Hole 10.9mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 30pF
Frequency Tolerance + / - 20ppm
Product Range HC49U Series
Operating Temperature Min -10°C
Operating Temperature Max 60°C
SVHC No SVHC (15-Jan-2019)
Accuracy ± 20ppm
Crystal Mounting Type Through Hole
Frequency 2.4576MHz
Frequency Stability ± 50ppm
No. of Pins 2Pins
Operating Temperature Range -10°C to +60°C
Output Frequency 2.4576MHz
Temperature Stabilty ± 50ppm


HC49U-2.4576-20-50-60-30-ATF Crystals by Multicomp Pro

CRYSTAL, 2.4576MHZ, 30PF, HC-49U

Status: Unknown
Series: HC49U Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 2.4576MHz
Crystal Case Through Hole, 10.9mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 30pF
Frequency Tolerance + / - 20ppm
Product Range HC49U Series
RoHS Compliant Yes

Alternative Descriptions

CRYSTAL, HC-49/U, 2.4576MHZ | element14
Crystal, 2.4576Mhz, 30Pf, Hc-49U | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HC49U-2.4576-20-50-60-30-ATF?

Additional datasheets, footprints and schematics for HC49U-2.4576-20-50-60-30-ATF are listed on our Part Details page. You can also find images and similar parts to HC49U-2.4576-20-50-60-30-ATF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HC49U-2.4576-20-50-60-30-ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC49U-2.4576-20-50-60-30-ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HC49U-2.4576-20-50-60-30-ATF fall under?

The HC49U-2.4576-20-50-60-30-ATF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to HC49U-2.4576-20-50-60-30-ATF when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HC49U-2.4576-20-50-60-30-ATF you can contact the distributor directly for product support, shipping queries etc.

Is the HC49U-2.4576-20-50-60-30-ATF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HC49U-2.4576-20-50-60-30-ATF have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HC49U-2.4576-20-50-60-30-ATF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HC49U-2.4576-20-50-60-30-ATF often in real-time on the comparison pages.

What if I can't find stock of HC49U-2.4576-20-50-60-30-ATF?

You can fill out our help required form which you can use to request a quote for HC49U-2.4576-20-50-60-30-ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay