Status: | Unknown |
---|---|
Series: | HC49SM Series |
RoHS: | Unknown |
Frequency Nom | 3.6864MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49SM Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 3.6864MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -10°C to +60°C |
Output Frequency | 3.6864MHz |
Temperature Stabilty | ± 50ppm |
Status: | Unknown |
---|---|
Series: | HC49SM Series |
RoHS: | Compliant |
Frequency Nom | 3.6864MHz |
---|---|
Crystal Case | SMD, 11.4mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49SM Series |
Frequency | 3.6864MHz |
RoHS Compliant | Yes |
Crystal, 3.6864Mhz, 16Pf, Hc-49Sm | Newark Electronics |
CRYSTAL, HC-49/4HSMX, 3.6864MHZ | element14 |
Where can I find additional details, specifications and documents for a HC49SM-3.6864-30-50-60-16-ATF?
Additional datasheets, footprints and schematics for HC49SM-3.6864-30-50-60-16-ATF are listed on our Part Details page. You can also find images and similar parts to HC49SM-3.6864-30-50-60-16-ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC49SM-3.6864-30-50-60-16-ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC49SM-3.6864-30-50-60-16-ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC49SM-3.6864-30-50-60-16-ATF fall under?
The HC49SM-3.6864-30-50-60-16-ATF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HC49SM-3.6864-30-50-60-16-ATF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC49SM-3.6864-30-50-60-16-ATF you can contact the distributor directly for product support, shipping queries etc.
Is the HC49SM-3.6864-30-50-60-16-ATF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC49SM-3.6864-30-50-60-16-ATF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HC49SM-3.6864-30-50-60-16-ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC49SM-3.6864-30-50-60-16-ATF often in real-time on the comparison pages.
What if I can't find stock of HC49SM-3.6864-30-50-60-16-ATF?
You can fill out our help required form which you can use to request a quote for HC49SM-3.6864-30-50-60-16-ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.