Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Prices starting from US$625.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$774.45
|
No stock
|
Buy Now | |
TE Store
from US$883.81
|
32
in stock
|
Buy Now | |
RS Americas
from US$830.15
|
7
in stock
|
Buy Now | |
TestEquity
from US$1,410.07
|
1
in stock
|
Buy Now | |
RS
from US$1,459.54
|
-
|
Buy Now | |
Newark Electronics
from US$1,410.00
|
-
|
Buy Now | |
Avnet America
from US$768.29
|
-
|
Buy Now | |
element14
from US$780.87
|
-
|
Buy Now | |
TTI Europe
from US$625.50
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 15A |
Product Range | HC Series |
Relay Mounting | Panel |
Coil Type | DC |
Contact Voltage VAC | - |
Relay Terminals | Turret |
Contact Voltage VDC | 8kV |
HC-4=RELAY, VACUUM, SPDT Contact Voltage Rating: 8 VDC Contact Arrangement: 1 Form C, SPDT High Voltage Connection (Coil): Turret Terminals High Voltage Connection (Power): Turret Terminals Power Switching: Yes High Voltage Relay | 8 VDC 1 Form C, SPDT Turret Terminals | Part Number: HC-4 | Internal Number: 4-1618274-9 | TE Connectivity | TE Store |
Relay, Hv Comm | TE Connectivity HC-4 | RS Americas |
HC-4=RELAY VACUUM SPDT | Avnet America |
RELAY, SPDT, 8KV, 15A | element14 |
MILITARY RELAY HC-4 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Hard transit case for the 4 Series MSO ( | RS |
Hard Transit Case For The 4 Series Mso (Includes Front Cover) Rohs Compliant: No |Tektronix HC4 | Newark Electronics |
Where can I find additional details, specifications and documents for a HC-4?
Additional datasheets, footprints and schematics for HC-4 are listed on our Part Details page. You can also find images and similar parts to HC-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC-4 fall under?
The HC-4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HC-4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC-4 you can contact the distributor directly for product support, shipping queries etc.
Is the HC-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC-4 have stock available?
Authorised distributors including TE Store, RS Americas, TestEquity, RS and Newark Electronics have stock available or on a lead time for HC-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC-4 often in real-time on the comparison pages.
What if I can't find stock of HC-4?
You can fill out our help required form which you can use to request a quote for HC-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.