Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$461.57
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$572.39
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$758.18
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$383.00
|
165
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
139
in stock
|
Buy Now | |
Heilind Electronics
from US$710.61
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$710.61
|
15
in stock
|
Buy Now | |
element14
from US$527.45
|
10
in stock
|
Buy Now | |
RS
from US$1,134.04
|
-
|
Buy Now | |
Avnet America
from US$559.01
|
-
|
Buy Now | |
TTI Europe
from US$658.38
|
-
|
Buy Now | |
TE Store
from US$756.55
|
-
|
Buy Now | |
TestEquity
from US$1,134.04
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 18A |
Product Range | HC Series |
Relay Mounting | Panel |
Coil Type | DC |
Contact Voltage VAC | - |
Relay Terminals | Turret |
Contact Voltage VDC | 3.5kV |
Hc-3=Relay, Vacuum, Spdt |Kilovac Te Connectivity HC-3 | Newark Electronics |
Industrial Relays RELAY VACUUM SPDT | Rapid Electronics |
HC-3=RELAY, VACUUM, SPDT | Heilind Electronics |
HC-3=RELAY VACUUM SPDT | Avnet America |
HIGHCURRENT RELAY HC-3 | TTI Europe |
HC-3=RELAY, VACUUM, SPDT Contact Voltage Rating: 3.5 VDC Contact Arrangement: 1 Form C, SPDT High Voltage Connection (Coil): Turret Terminals High Voltage Connection (Power): Bifurcated Terminals Power Switching: Yes High Voltage Relay | 3.5 VDC 1 Form C, SPDT Turret Terminals Bifurcated Terminals | Part Number: HC-3 | Internal Number: 3-1618274-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hard transit case for the 3 Series MDO ( | RS |
Where can I find additional details, specifications and documents for a HC-3?
Additional datasheets, footprints and schematics for HC-3 are listed on our Part Details page. You can also find images and similar parts to HC-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC-3 fall under?
The HC-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HC-3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC-3 you can contact the distributor directly for product support, shipping queries etc.
Is the HC-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Heilind Electronics have stock available or on a lead time for HC-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC-3 often in real-time on the comparison pages.
What if I can't find stock of HC-3?
You can fill out our help required form which you can use to request a quote for HC-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.