Options for Price Comparison
Distributor Statistics for HBL5006HT1G
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for HBL5006HT1G
Details for HBL5006HT1G by ON Semiconductor
Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS)
THYRISTOR LED SHUNT SOD-323
HBL5006HT1G image

HBL5006HT1G by ON Semiconductor

THYRISTOR LED SHUNT SOD-323
Part Information
HBL5006HT1G image
RoHS Compliant
Specifications
Product Range:
HBL5006 Series
On State Voltage max (VT):
1.3V
On State Current Max:
250mA
LED Shunt Case Style:
SOD-323
No. of Pins:
2Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
150°C
Peak Repetitive Off-State Voltage Vdrm:
7.2V
SVHC:
No SVHC (27-Jun-2018)
Automotive Qualification Standard:
AEC-Q101
Breakover Voltage Vbo Max:
8V
No. of Circuits:
1Circuits
TVS Thyristor Case Style:
SOD-323
Thyristor Type:
LED Protector
Alternate Descriptions
LED SHUNT PROTECTOR, 1.3V, 0.25A, SOD323; Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:250mA; LED Shunt Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes Newark Electronics
Circuit Protection Misc LED Shunt Protector Avnet America
Circuit Protection Misc LED Shunt Protector Avnet Europe