Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
501
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
847
in stock
|
Buy Now | |
element14
from US$2.67
|
847
in stock
|
Buy Now | |
Farnell
from US$2.60
|
847
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
381
in stock
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
TE Store
from US$6.47
|
-
|
Buy Now |
Resistance | 68Mohm |
---|---|
Product Range | HB Series |
Power Rating | 800mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
Through Hole Thick Film Resistor, Hb Series, 68 Mohm, 800 Mw, - 1%, 1 Kv, Radial Leaded Rohs Compliant: Yes |Cgs Te Connectivity HBA68MFZRE | Newark Electronics |
RES, 68M, 1%, 800MW, RADIAL, THICK FILM | element14 |
HBA high ohmic cermet resistor,68M 0.4W | RS |
Thick Film Res.-Through Hole HBA RE 68M 1% 100PPM | Rapid Electronics |
Resistor, 68 MOhm, ± 1%, 400 mW, Radial Leaded, Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, Res 68 Megohms, Pwr-Rtg 0.4 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HBA68MFZRE | RS Americas |
Special Order: HBA RE 68M 1% 100PPM Resistance Value: 68M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 8 x 2.6 mm Through-Hole Resistor | 68M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HBA68MFZRE | Internal Number: 1-1625960-1 | 8 x 2.6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HBA68MFZRE?
Additional datasheets, footprints and schematics for HBA68MFZRE are listed on our Part Details page. You can also find images and similar parts to HBA68MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBA68MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBA68MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBA68MFZRE fall under?
The HBA68MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HBA68MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBA68MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HBA68MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBA68MFZRE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for HBA68MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBA68MFZRE often in real-time on the comparison pages.
What if I can't find stock of HBA68MFZRE?
You can fill out our help required form which you can use to request a quote for HBA68MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.