Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Resistance | 47Mohm |
---|---|
Product Range | HB Series |
Power Rating | 800mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
HBA RE 47M 1% 100PPM Resistance Value: 47M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 8 x 2.6 mm Through-Hole Resistor | 47M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HBA47MFZRE | Internal Number: 1625960-9 | 8 x 2.6 mm | TE Connectivity | TE Store |
HBA high ohmic cermet resistor,47M 0.4W | RS |
Through Hole Thick Film Resistor, Hb Series, 47 Mohm, 800 Mw, - 1%, 1 Kv, Radial Leaded |Cgs Te Connectivity HBA47MFZRE | Newark Electronics |
Resistor, Thick Film, Res 47 Megohms, Pwr-Rtg 0.4 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HBA47MFZRE | RS Americas |
RES, 47M, 1%, 800MW, RADIAL, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a HBA47MFZRE?
Additional datasheets, footprints and schematics for HBA47MFZRE are listed on our Part Details page. You can also find images and similar parts to HBA47MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBA47MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBA47MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBA47MFZRE fall under?
The HBA47MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HBA47MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBA47MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HBA47MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBA47MFZRE have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HBA47MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBA47MFZRE often in real-time on the comparison pages.
What if I can't find stock of HBA47MFZRE?
You can fill out our help required form which you can use to request a quote for HBA47MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.