HBA33MFZRE Resistors by TE Connectivity

RES 33M 1% 800MW RADIAL THICK FILM

Status: Unknown
Series: HB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.60

Distributor Stock
Logo for RS
RS
from US$3.66
256
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.63
731
in stock
Buy Now
Logo for element14
element14
from US$2.67
731
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.60
731
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.00
495
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.02
-
Buy Now

Specifications

Resistance 33Mohm
Product Range HB Series
Power Rating 800mW
Resistance Tolerance ± 1%
Resistor Case Style Radial Leaded
Voltage Rating 1kV
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

Resistor, 33Mohm, 800Mw, 1% | Newark Electronics
RES, 33M, 1%, 800MW, RADIAL, THICK FILM | element14
HBA high ohmic cermet resistor,33M 0.4W | RS
Resistor, Thick Film, Res 33 Megohms, Pwr-Rtg 0.4 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HBA33MFZRE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HBA33MFZRE?

Additional datasheets, footprints and schematics for HBA33MFZRE are listed on our Part Details page. You can also find images and similar parts to HBA33MFZRE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HBA33MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBA33MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HBA33MFZRE fall under?

The HBA33MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HBA33MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HBA33MFZRE you can contact the distributor directly for product support, shipping queries etc.

Is the HBA33MFZRE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HBA33MFZRE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for HBA33MFZRE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HBA33MFZRE often in real-time on the comparison pages.

What if I can't find stock of HBA33MFZRE?

You can fill out our help required form which you can use to request a quote for HBA33MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay