Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.75
|
1,250
in stock
|
Buy Now | |
TE Store
from US$6.70
|
839
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
439
in stock
|
Buy Now | |
element14
from US$2.68
|
439
in stock
|
Buy Now | |
Farnell
from US$2.60
|
439
in stock
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now |
Resistance | 10Mohm |
---|---|
Product Range | HB Series |
Power Rating | 800mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
HBA high ohmic cermet resistor,10M 0.4W | RS |
HBA RE 10M 1% 100PPM Resistance Value: 10M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 8 x 2.6 mm Through-Hole Resistor | 10M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HBA10MFZRE | Internal Number: 1625960-3 | 8 x 2.6 mm | TE Connectivity | TE Store |
Resistor, 10Mohm, 800Mw, 1% | Newark Electronics |
RES, 10M, 1%, 800MW, RADIAL, THICK FILM | element14 |
Resistor, 10 MOhm, ± 1%, 400 mW, Radial Leaded, Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, Res 10 Megohms, Pwr-Rtg 0.4 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HBA10MFZRE | RS Americas |
Where can I find additional details, specifications and documents for a HBA10MFZRE?
Additional datasheets, footprints and schematics for HBA10MFZRE are listed on our Part Details page. You can also find images and similar parts to HBA10MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBA10MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBA10MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBA10MFZRE fall under?
The HBA10MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HBA10MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBA10MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HBA10MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBA10MFZRE have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for HBA10MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBA10MFZRE often in real-time on the comparison pages.
What if I can't find stock of HBA10MFZRE?
You can fill out our help required form which you can use to request a quote for HBA10MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.