Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Resistance | 0.1Gohm |
---|---|
Product Range | HB Series |
Power Rating | 800mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
Operating Temperature Range | -55°C to +125°C |
Resistor, High Voltage, 100Mohm, 800Mw, 1% | Newark Electronics |
RES, 100M, 1%, 800MW, RADIAL, THICK FILM | element14 |
HBA high ohmic cermet resistor,100M 0.4W | RS |
Resistor, Thick Film,100 Megohms,0.4 W, Tol 1%,Radial, Epoxy Coat, HBA100MFZRE | TE Connectivity HBA100MFZRE | RS Americas |
HBA RE 100M 1% 100PPM Resistance Value: 100M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 8 x 2.6 mm Through-Hole Resistor | 100M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HBA100MFZRE | Internal Number: 1625960-1 | 8 x 2.6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HBA100MFZRE?
Additional datasheets, footprints and schematics for HBA100MFZRE are listed on our Part Details page. You can also find images and similar parts to HBA100MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBA100MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBA100MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBA100MFZRE fall under?
The HBA100MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HBA100MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBA100MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HBA100MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBA100MFZRE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for HBA100MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBA100MFZRE often in real-time on the comparison pages.
What if I can't find stock of HBA100MFZRE?
You can fill out our help required form which you can use to request a quote for HBA100MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.