Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Resistance | 0.33Gohm |
---|---|
Product Range | HB Series |
Power Rating | 4W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 15kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 52mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
HB03 high ohmic cermet resistor,330M 2W | RS |
Through Hole Thick Film Resistor, Hb Series, 330 Mohm, 4 W, - 1%, 15 Kv, Radial Leaded Rohs Compliant: Yes |Cgs Te Connectivity HB3330MFZRE | Newark Electronics |
Resistor, Thick Film, Res 330 Megohms, Pwr-Rtg 2 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB3330MFZRE | RS Americas |
Special Order: HB03RE 330M 1% 100PPM Resistance Value: 330M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 52 x 3 mm Through-Hole Resistor | 330M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB3330MFZRE | Internal Number: 2-1625959-1 | 52 x 3 mm | TE Connectivity | TE Store |
RES, 330M, 4W, RADIAL, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a HB3330MFZRE?
Additional datasheets, footprints and schematics for HB3330MFZRE are listed on our Part Details page. You can also find images and similar parts to HB3330MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB3330MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB3330MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB3330MFZRE fall under?
The HB3330MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB3330MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB3330MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB3330MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB3330MFZRE have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for HB3330MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB3330MFZRE often in real-time on the comparison pages.
What if I can't find stock of HB3330MFZRE?
You can fill out our help required form which you can use to request a quote for HB3330MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.