Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$5.07
Resistance | 10Mohm |
---|---|
Product Range | HB Series |
Power Rating | 4W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 15kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 52mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
HB03RE 10M 1% 100PPM Resistance Value: 10M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 52 x 3 mm Through-Hole Resistor | 10M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB310MFZRE | Internal Number: 1625959-6 | 52 x 3 mm | TE Connectivity | TE Store |
Resistor, 10Mohm, 4W, 1% | Newark Electronics |
RES, 10M, 1%, 4W, RADIAL, THICK FILM | element14 |
HB03 high ohmic cermet resistor,10M 2W | RS |
Resistor, Thick Film, Res 10 Megohms, Pwr-Rtg 2 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB310MFZRE | RS Americas |
Where can I find additional details, specifications and documents for a HB310MFZRE?
Additional datasheets, footprints and schematics for HB310MFZRE are listed on our Part Details page. You can also find images and similar parts to HB310MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB310MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB310MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB310MFZRE fall under?
The HB310MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB310MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB310MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB310MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB310MFZRE have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HB310MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB310MFZRE often in real-time on the comparison pages.
What if I can't find stock of HB310MFZRE?
You can fill out our help required form which you can use to request a quote for HB310MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.