Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Resistance | 5Mohm |
---|---|
Product Range | HB Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 7.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 26.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
HB01 high ohmic cermet resistor,5M 1W | RS |
RES, 5M, 1%, 1W, RADIAL, THICK FILM | element14 |
Resistor, 5Mohm, 1W, 1% | Newark Electronics |
Resistor, Thick Film, Res 5 Megohms, Pwr-Rtg 1 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB15M0FZRE | RS Americas |
Special Order: HB01RE 5M0 1% 100PPM Resistance Value: 5M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 26.5 x 3 mm Through-Hole Resistor | 5M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB15M0FZRE | Internal Number: 3-1625958-8 | 26.5 x 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HB15M0FZRE?
Additional datasheets, footprints and schematics for HB15M0FZRE are listed on our Part Details page. You can also find images and similar parts to HB15M0FZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB15M0FZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB15M0FZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB15M0FZRE fall under?
The HB15M0FZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB15M0FZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB15M0FZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB15M0FZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB15M0FZRE have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for HB15M0FZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB15M0FZRE often in real-time on the comparison pages.
What if I can't find stock of HB15M0FZRE?
You can fill out our help required form which you can use to request a quote for HB15M0FZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.