Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.26
|
443
in stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
328
in stock
|
Buy Now | |
element14
from US$5.17
|
277
in stock
|
Buy Now | |
Farnell
from US$4.93
|
277
in stock
|
Buy Now | |
TE Store
from US$12.44
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$6.70
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$7.72
|
4
in stock
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
RS Americas
from US$5.60
|
-
|
Buy Now |
Resistance | 50Mohm |
---|---|
Product Range | HB Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 7.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 26.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
HB01 high ohmic cermet resistor,50M 1W | RS |
Resistor, 50Mohm, 2W, 1% | Newark Electronics |
RES, 50M, 1%, 2W, RADIAL, THICK FILM | element14 |
HB01RE 50M 1% 100PPM Resistance Value: 50M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 26.5 x 3 mm Through-Hole Resistor | 50M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB150MFZRE | Internal Number: 3-1625958-7 | 26.5 x 3 mm | TE Connectivity | TE Store |
Thick Film Res.-Through Hole HB01RE 50M 1% 100PPM | Rapid Electronics |
Res Thick Film 50M Ohm 1% 2W ±100ppm/°C Molded RDL Thru-Hole | Avnet America |
Resistor, Thick Film, Res 50 Megohms, Pwr-Rtg 1 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB150MFZRE | RS Americas |
Where can I find additional details, specifications and documents for a HB150MFZRE?
Additional datasheets, footprints and schematics for HB150MFZRE are listed on our Part Details page. You can also find images and similar parts to HB150MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB150MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB150MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB150MFZRE fall under?
The HB150MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB150MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB150MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB150MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB150MFZRE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for HB150MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB150MFZRE often in real-time on the comparison pages.
What if I can't find stock of HB150MFZRE?
You can fill out our help required form which you can use to request a quote for HB150MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.