Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Resistance | 500kohm |
---|---|
Product Range | HB Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 7.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 26.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
HB01 high ohmic cermet resistor,500K 1W | RS |
HB01RE 500K 1% 100PPM Resistance Value: 500K Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 26.5 x 3 mm Through-Hole Resistor | 500K Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB1500KFZRE | Internal Number: 3-1625958-3 | 26.5 x 3 mm | TE Connectivity | TE Store |
Through Hole Thick Film Resistor, Hb Series, 500 Kohm, 2 W, - 1%, 7.5 Kv, Radial Leaded |Cgs Te Connectivity HB1500KFZRE | Newark Electronics |
Resistor, Thick Film, Res 500 Kilohms, Pwr-Rtg 1 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB1500KFZRE | RS Americas |
RES, 500K, 1%, 2W, RADIAL, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a HB1500KFZRE?
Additional datasheets, footprints and schematics for HB1500KFZRE are listed on our Part Details page. You can also find images and similar parts to HB1500KFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB1500KFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB1500KFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB1500KFZRE fall under?
The HB1500KFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB1500KFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB1500KFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB1500KFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB1500KFZRE have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HB1500KFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB1500KFZRE often in real-time on the comparison pages.
What if I can't find stock of HB1500KFZRE?
You can fill out our help required form which you can use to request a quote for HB1500KFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.