Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
270
in stock
|
Buy Now | |
element14
from US$5.07
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$9.51
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$5.82
|
245
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
245
in stock
|
Buy Now | |
Farnell
from US$4.86
|
55
in stock
|
Buy Now | |
Avnet America
from US$5.11
|
-
|
Buy Now | |
RS Americas
from US$15.44
|
-
|
Buy Now | |
TE Store
from US$12.01
|
-
|
Buy Now |
Resistance | 0.4Gohm |
---|---|
Product Range | HB Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 7.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3mm |
External Length / Height | 10.4mm |
External Width | 26.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
Through Hole Thick Film Resistor, Hb Series, 400 Mohm, 2 W, - 1%, 7.5 Kv, Radial Leaded Rohs Compliant: Yes |Cgs Te Connectivity HB1400MFZRE | Newark Electronics |
RES, 400M, 1%, 2W, RADIAL, THICK FILM | element14 |
Thick Film Res.-Through Hole HB01RE 400M 1%100PPM | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor HB01RE 400M 1% | Distrelec |
HB01 high ohmic cermet resistor,400M 1W | RS |
Resistor, 400 MOhm, ± 1%, 1 W, Radial Leaded, Thick Film, High Voltage | Avnet America |
Resistor, Thick Film, Res 400 Megohms, Pwr-Rtg 1 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB1400MFZRE | RS Americas |
Special Order: HB01RE 400M 1% 100PPM Resistance Value: 400M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 26.5 x 3 mm Through-Hole Resistor | 400M Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB1400MFZRE | Internal Number: 3-1625958-1 | 26.5 x 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HB1400MFZRE?
Additional datasheets, footprints and schematics for HB1400MFZRE are listed on our Part Details page. You can also find images and similar parts to HB1400MFZRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB1400MFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB1400MFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB1400MFZRE fall under?
The HB1400MFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HB1400MFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB1400MFZRE you can contact the distributor directly for product support, shipping queries etc.
Is the HB1400MFZRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB1400MFZRE have stock available?
Authorised distributors including Newark Electronics, element14, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for HB1400MFZRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB1400MFZRE often in real-time on the comparison pages.
What if I can't find stock of HB1400MFZRE?
You can fill out our help required form which you can use to request a quote for HB1400MFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.