HB110KFZRE Resistors by TE Connectivity

RES 10K 1% 2W RADIAL THICK FILM

Status: Unknown
Series: HB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.85

Distributor Stock
Logo for RS
RS
from US$5.10
94
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.15
226
in stock
Buy Now
Logo for element14
element14
from US$5.06
226
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.85
226
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.60
-
Buy Now
Logo for TE Store
TE Store
from US$12.44
-
Buy Now

Specifications

Resistance 10kohm
Product Range HB Series
Power Rating 2W
Resistance Tolerance ± 1%
Resistor Case Style Radial Leaded
Voltage Rating 7.5kV
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
External Depth 3mm
External Length / Height 10.4mm
External Width 26.5mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistor Mounting Through Hole

Alternative Descriptions

Resistor, 10Kohm, 2W, 1% | Newark Electronics
RES, 10K, 1%, 2W, RADIAL, THICK FILM | element14
HB01 high ohmic cermet resistor,10K 1W | RS
Resistor, Thick Film, Res 10 Kilohms, Pwr-Rtg 1 W, Tol 1%,Radial, Epoxy Coat | TE Connectivity HB110KFZRE | RS Americas
HB01RE 10K 1% 100PPM Resistance Value: 10K Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 26.5 x 3 mm Through-Hole Resistor | 10K Ω Thick Film High Value/High Voltage Resistor 1 % | Part Number: HB110KFZRE | Internal Number: 1625958-5 | 26.5 x 3 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HB110KFZRE?

Additional datasheets, footprints and schematics for HB110KFZRE are listed on our Part Details page. You can also find images and similar parts to HB110KFZRE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HB110KFZRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB110KFZRE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HB110KFZRE fall under?

The HB110KFZRE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HB110KFZRE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HB110KFZRE you can contact the distributor directly for product support, shipping queries etc.

Is the HB110KFZRE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HB110KFZRE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for HB110KFZRE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HB110KFZRE often in real-time on the comparison pages.

What if I can't find stock of HB110KFZRE?

You can fill out our help required form which you can use to request a quote for HB110KFZRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay