Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Resistance | 6.81kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
HOLCO Axial resistor, 0.25W, 6K81 | RS |
Through Hole Metal Film Resistor, H8 Series, 6.81 Kohm, 250 Mw, - 0.1%, 350 V, Axial Leaded |Holsworthy Te Connectivity H86K81BYA | Newark Electronics |
HOLCO Series Axial Metal Film Resistor 6.81kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H86K81BYA | RS Americas |
RES, 6K81, 0.10%, 250MW, AXIAL | element14 |
Special Order: H8 6K81 0.1% 15PPM Resistance Value: 6.81K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 6.81K Ω Thin Film Precision Resistor .1 % | Part Number: H86K81BYA | Internal Number: 7-1879664-5 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a H86K81BYA?
Additional datasheets, footprints and schematics for H86K81BYA are listed on our Part Details page. You can also find images and similar parts to H86K81BYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H86K81BYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H86K81BYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H86K81BYA fall under?
The H86K81BYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H86K81BYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H86K81BYA you can contact the distributor directly for product support, shipping queries etc.
Is the H86K81BYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H86K81BYA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for H86K81BYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H86K81BYA often in real-time on the comparison pages.
What if I can't find stock of H86K81BYA?
You can fill out our help required form which you can use to request a quote for H86K81BYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.