Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
TE Store
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now |
Resistance | 2.61kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Metal Film Res.-Through Hole H8 2K61 0.1% 15PPM | Rapid Electronics |
HOLCO Axial resistor, 0.25W, 2K61 | RS |
Through Hole Metal Film Resistor, H8 Series, 2.61 Kohm, 250 Mw, - 0.1%, 350 V, Axial Leaded |Holsworthy Te Connectivity H82K61BYA | Newark Electronics |
Resistor, 2.61 kOhm, ± 0.1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet America |
HOLCO Series Axial Metal Film Resistor 2.61kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H82K61BYA | RS Americas |
Special Order: H8 2K61 0.1% 15PPM Resistance Value: 2.61K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 2.61K Ω Thin Film Precision Resistor .1 % | Part Number: H82K61BYA | Internal Number: 3-1879664-5 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
RES, 2K61, 0.10%, 250MW, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a H82K61BYA?
Additional datasheets, footprints and schematics for H82K61BYA are listed on our Part Details page. You can also find images and similar parts to H82K61BYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H82K61BYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H82K61BYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H82K61BYA fall under?
The H82K61BYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H82K61BYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H82K61BYA you can contact the distributor directly for product support, shipping queries etc.
Is the H82K61BYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H82K61BYA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for H82K61BYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H82K61BYA often in real-time on the comparison pages.
What if I can't find stock of H82K61BYA?
You can fill out our help required form which you can use to request a quote for H82K61BYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.