H820K5BYA Resistors by TE Connectivity

RES 20K5 0.10% 250MW AXIAL

Status: Unknown
Series: H8 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$1.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
80
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.72
80
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.86
80
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.61
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.69
-
Buy Now
Logo for TE Store
TE Store
from US$1.96
-
Buy Now
Logo for Farnell
Farnell
from US$0.52
-
Buy Now

Specifications

Resistance 20.5kohm
Product Range H8 Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Metal Film
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 2.5mm
Body Length 7.2mm
Lead Diameter 0.6mm
Lead Length 30mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

H8 20K5 0.1% 15Ppm |Holsworthy Te Connectivity H820K5BYA | Newark Electronics
Metal Film Res.-Through Hole H8 20K5 0.1% 15PPM | Rapid Electronics
HOLCO Axial resistor, 0.25W, 20K5 | RS
Res Metal Film 20.5K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered | Avnet America
HOLCO Series Axial Metal Film Resistor 20.5kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H820K5BYA | RS Americas
TE Connectivity - AMP Metal Film Resistor H8 20K5 0.1% | Distrelec
Special Order: H8 20K5 0.1% 15PPM Resistance Value: 20.5K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 20.5K Ω Thin Film Precision Resistor .1 % | Part Number: H820K5BYA | Internal Number: 2-1879665-2 | 7.2 x 2.5 mm | TE Connectivity | TE Store
RES, 20K5, 0.10%, 250MW, AXIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H820K5BYA?

Additional datasheets, footprints and schematics for H820K5BYA are listed on our Part Details page. You can also find images and similar parts to H820K5BYA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H820K5BYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H820K5BYA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H820K5BYA fall under?

The H820K5BYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to H820K5BYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H820K5BYA you can contact the distributor directly for product support, shipping queries etc.

Is the H820K5BYA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H820K5BYA have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for H820K5BYA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H820K5BYA often in real-time on the comparison pages.

What if I can't find stock of H820K5BYA?

You can fill out our help required form which you can use to request a quote for H820K5BYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay