Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Resistance | 1.05kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Through Hole Metal Film Resistor, H8 Series, 1.05 Kohm, 250 Mw, - 0.1%, 350 V, Axial Leaded |Holsworthy Te Connectivity H81K05BYA | Newark Electronics |
Special Order: H8 1K05 0.1% 15PPM Resistance Value: 1.05K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 1.05K Ω Thin Film Precision Resistor .1 % | Part Number: H81K05BYA | Internal Number: 9-1879663-6 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
RES, 1K05, 0.10%, 250MW, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a H81K05BYA?
Additional datasheets, footprints and schematics for H81K05BYA are listed on our Part Details page. You can also find images and similar parts to H81K05BYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H81K05BYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H81K05BYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H81K05BYA fall under?
The H81K05BYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H81K05BYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H81K05BYA you can contact the distributor directly for product support, shipping queries etc.
Is the H81K05BYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H81K05BYA have stock available?
Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for H81K05BYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H81K05BYA often in real-time on the comparison pages.
What if I can't find stock of H81K05BYA?
You can fill out our help required form which you can use to request a quote for H81K05BYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.