H8178KBYA Resistors by TE Connectivity

RES 178K 0.10% 250MW AXIAL

Status: Unknown
Series: H8 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for RS
RS
from US$0.80
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.26
-
Buy Now
Logo for TE Store
TE Store
from US$1.93
-
Buy Now
Logo for Farnell
Farnell
from US$0.48
-
Buy Now

Specifications

Resistance 178kohm
Product Range H8 Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Metal Film
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 2.5mm
Body Length 7.2mm
Lead Diameter 0.6mm
Lead Length 30mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

HOLCO Axial resistor, 0.25W, 178K | RS
Through Hole Metal Film Resistor, H8 Series, 178 Kohm, 250 Mw, - 0.1%, 350 V, Axial Leaded |Holsworthy Te Connectivity H8178KBYA | Newark Electronics
HOLCO Series Axial Metal Film Resistor 178kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H8178KBYA | RS Americas
Special Order: H8 178K 0.1% 15PPM Resistance Value: 178K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 178K Ω Thin Film Precision Resistor .1 % | Part Number: H8178KBYA | Internal Number: 1-1879666-3 | 7.2 x 2.5 mm | TE Connectivity | TE Store
RES, 178K, 0.10%, 250MW, AXIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H8178KBYA?

Additional datasheets, footprints and schematics for H8178KBYA are listed on our Part Details page. You can also find images and similar parts to H8178KBYA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H8178KBYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H8178KBYA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H8178KBYA fall under?

The H8178KBYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to H8178KBYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H8178KBYA you can contact the distributor directly for product support, shipping queries etc.

Is the H8178KBYA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H8178KBYA have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for H8178KBYA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H8178KBYA often in real-time on the comparison pages.

What if I can't find stock of H8178KBYA?

You can fill out our help required form which you can use to request a quote for H8178KBYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay