Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
351
in stock
|
Buy Now | |
element14
from US$0.80
|
351
in stock
|
Buy Now | |
Farnell
from US$0.59
|
351
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
TE Store
from US$1.93
|
-
|
Buy Now |
Resistance | 11kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 2.5mm |
Body Length | 7.2mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Resistor, 11Kohm, 250Mw, 0.1%, Axial | Newark Electronics |
RES, 11K, 0.10%, 250MW, AXIAL | element14 |
HOLCO Axial resistor, 0.25W, 11K | RS |
Metal Film Res.-Through Hole H8 11K 0.1% 15PPM | Rapid Electronics |
Res Metal Film 11K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered | Avnet America |
HOLCO Series Axial Metal Film Resistor 11kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H811KBYA | RS Americas |
Special Order: H8 11K 0.1% 15PPM Resistance Value: 11K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 11K Ω Thin Film Precision Resistor .1 % | Part Number: H811KBYA | Internal Number: 9-1879664-5 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a H811KBYA?
Additional datasheets, footprints and schematics for H811KBYA are listed on our Part Details page. You can also find images and similar parts to H811KBYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H811KBYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H811KBYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H811KBYA fall under?
The H811KBYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H811KBYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H811KBYA you can contact the distributor directly for product support, shipping queries etc.
Is the H811KBYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H811KBYA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for H811KBYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H811KBYA often in real-time on the comparison pages.
What if I can't find stock of H811KBYA?
You can fill out our help required form which you can use to request a quote for H811KBYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.