Status: | Unknown |
---|---|
Series: | H8 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.61 |
125
|
Buy Now | |
Rapid Electronics | US$0.73 |
3,750
|
Buy Now | |
TE Store | US$2.01 |
1,254
|
Buy Now | |
Newark Electronics | US$0.70 |
105
|
Buy Now | |
element14 | US$0.68 |
105
|
Buy Now | |
Farnell | US$0.77 |
105
|
Buy Now | |
RS Americas | US$1.22 |
80
|
Buy Now | |
Avnet America | US$0.71 |
-
|
Buy Now | |
TTI Europe | US$0.71 |
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | H8 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Through Hole |
Metal Film Res.-Through Hole H8 10K 0.1% 15PPM | Rapid Electronics |
H8 10K 0.1% 15PPM Resistance Value: 10K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 10K Ω Thin Film Precision Resistor .1 % | Part Number: H810KBYA | Internal Number: 9-1879664-1 | 7.2 x 2.5 mm | TE Connectivity | TE Store |
HOLCO Axial resistor, 0.25W, 10K | RS |
Resistor, 10Kohm, 250Mw, 0.1%, Axial | Newark Electronics |
RES, 10K, 0.10%, 250MW, AXIAL | element14 |
HOLCO Series Axial Metal Film Resistor 10kOhms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H810KBYA | RS Americas |
Res Metal Film 10K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered | Avnet America |
10K OHM .1% .25W 15PPM | TTI Europe |
Where can I find additional details, specifications and documents for a H810KBYA?
Additional datasheets, footprints and schematics for H810KBYA are listed on our Part Details page. You can also find images and similar parts to H810KBYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H810KBYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H810KBYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H810KBYA fall under?
The H810KBYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H810KBYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H810KBYA you can contact the distributor directly for product support, shipping queries etc.
Is the H810KBYA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H810KBYA have stock available?
Authorised distributors including Rapid Electronics, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for H810KBYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H810KBYA often in real-time on the comparison pages.
What if I can't find stock of H810KBYA?
You can fill out our help required form which you can use to request a quote for H810KBYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.