H8100RBYA Resistors by TE Connectivity

RES 100R 0.10% 250MW AXIAL

Status: Unknown
Series: H8 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for RS
RS
from US$0.68
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
1,034
in stock
Buy Now
Logo for element14
element14
from US$0.67
1,034
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.64
1,034
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.96
120
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.90
120
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.82
120
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.08
90
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.01
44
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.90
-
Buy Now

Specifications

Resistance 100ohm
Product Range H8 Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Metal Film
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Body Diameter 2.5mm
Body Length 7.2mm
Lead Diameter 0.6mm
Lead Length 30mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

Resistor, 100 Ohm, 250Mw, 0.001, Axial | Newark Electronics
RES, 100R, 0.10%, 250MW, AXIAL | element14
HOLCO Axial resistor, 0.25W, 100R | RS
Metal Film Res.-Through Hole H8 100R 0.1% 15PPM | Rapid Electronics
TE Connectivity - AMP Metal Film Resistor H8 100R 0.1% | Distrelec
HOLCO Series Axial Metal Film Resistor 100Ohms +/-0.1% 0.25W +/-15ppm/degC | TE Connectivity H8100RBYA | RS Americas
H8 100R 0.1% 15PPM Resistance Value: 100 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 7.2 x 2.5 mm Through-Hole Resistor | 100 Ω Thin Film Precision Resistor .1 % | Part Number: H8100RBYA | Internal Number: 9-1879662-7 | 7.2 x 2.5 mm | TE Connectivity | TE Store
Resistor, 100 Ohm, ± 0.1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H8100RBYA?

Additional datasheets, footprints and schematics for H8100RBYA are listed on our Part Details page. You can also find images and similar parts to H8100RBYA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H8100RBYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H8100RBYA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H8100RBYA fall under?

The H8100RBYA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to H8100RBYA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H8100RBYA you can contact the distributor directly for product support, shipping queries etc.

Is the H8100RBYA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H8100RBYA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for H8100RBYA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H8100RBYA often in real-time on the comparison pages.

What if I can't find stock of H8100RBYA?

You can fill out our help required form which you can use to request a quote for H8100RBYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay