H472K47X7RN63J7R Capacitors by Vishay Intertechnology

CAP 4700PF 1 KV 10% X7R

Status: Unknown
Series: H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
18,265
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
18,265
in stock
Buy Now
Logo for element14
element14
from US$0.22
18,265
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 4700pF
Voltage Rating 1kV
Product Range H Series
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Lead Spacing 7.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 4700Pf, 1 Kv, 10%, X7R | Newark Electronics
CAP, 4700PF, 1 KV, 10%, X7R | element14
Cap Ceramic 0.0047uF 1000V X7R 10% Through Hole 7.5mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H472K47X7RN63J7R?

Additional datasheets, footprints and schematics for H472K47X7RN63J7R are listed on our Part Details page. You can also find images and similar parts to H472K47X7RN63J7R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H472K47X7RN63J7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H472K47X7RN63J7R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H472K47X7RN63J7R fall under?

The H472K47X7RN63J7R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to H472K47X7RN63J7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H472K47X7RN63J7R you can contact the distributor directly for product support, shipping queries etc.

Is the H472K47X7RN63J7R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H472K47X7RN63J7R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for H472K47X7RN63J7R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H472K47X7RN63J7R often in real-time on the comparison pages.

What if I can't find stock of H472K47X7RN63J7R?

You can fill out our help required form which you can use to request a quote for H472K47X7RN63J7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay