Status: | Active |
---|---|
Series: | H3LIS331DL |
RoHS: | Compliant |
Prices starting from US$7.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.34
|
3,997
in stock
|
Buy Now | |
element14
from US$9.39
|
10,945
in stock
|
Buy Now | |
Farnell
from US$9.01
|
10,945
in stock
|
Buy Now | |
Future Electronics
from US$8.52
|
3,886
in stock
|
Buy Now | |
Chip One Stop
from US$7.18
|
2,023
in stock
|
Buy Now | |
Newark Electronics
from US$8.50
|
834
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$7.81
|
-
|
Buy Now | |
Schukat Electronic
from US$7.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide supply voltage, 2.16 V to 3.6 V |
Low-voltage compatible IOs, 1.8 V |
Ultra-low power consumption down to 10 μA in low-power mode |
±100g/±200g/±400g dynamically selectable full scales |
I2C/SPI digital output interface |
16-bit data output |
Sleep-to-wakeup function |
10000 g high-shock survivability |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS9012 MEMS motion sensor: low-power high-g 3-axis digital accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Magazine Articles |
---|
AUTO - International Journal of THE FIA, March 2013: Size matters. ST’s high-g accelerometer revolutionizes crash safety in Formula One racing |
MEMS ACCELEROMETER, 100/200/400G, TFLGA | element14 |
H3LIS331DLTR, Accelerometer Sensors | RS |
H3LIS331DL Series 3.6 V ▒100/▒200/▒400 g 3-Axis Digital Accelerometer - TFLGA-16 | Future Electronics |
Mems Accelerometer, 100/200/400G, Tflga | Newark Electronics |
Accelerometer Triple �100/�200/�400g 2.16V to 3.6V 16-Pin LGA T/R | Avnet Silica |
Accelerometer Triple ±100/±200/±400g 2.16V to 3.6V 16-Pin LGA T/R | Avnet America |
Accelerometer 3-axis ±400g | Schukat Electronic |
Where can I find additional details, specifications and documents for a H3LIS331DLTR?
Additional datasheets, footprints and schematics for H3LIS331DLTR are listed on our Part Details page. You can also find images and similar parts to H3LIS331DLTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3LIS331DLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3LIS331DLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3LIS331DLTR fall under?
The H3LIS331DLTR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to H3LIS331DLTR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3LIS331DLTR you can contact the distributor directly for product support, shipping queries etc.
Is the H3LIS331DLTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for H3LIS331DLTR have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Chip One Stop have stock available or on a lead time for H3LIS331DLTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3LIS331DLTR often in real-time on the comparison pages.
What if I can't find stock of H3LIS331DLTR?
You can fill out our help required form which you can use to request a quote for H3LIS331DLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.