Status: | Active |
---|---|
Series: | H3LIS100DL |
RoHS: | Compliant |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.63
|
4,582
in stock
|
Buy Now | |
Future Electronics
from US$4.48
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
2,916
in stock
|
Buy Now | |
element14
from US$4.74
|
2,916
in stock
|
Buy Now | |
Farnell
from US$4.50
|
2,916
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
Schukat Electronic
from US$4.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide supply voltage, 2.16 V to 3.6 V |
Low-voltage compatible IOs, 1.8 V |
Ultra-low power consumption down to 10 μA in low-power mode |
±100 g full scale |
I2C/SPI digital output interface |
8-bit data output |
Sleep-to-wakeup function |
10000 g high shock survivability |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10883 MEMS motion sensor: low-power high-g 3-axis digital accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
3-Axis Accelerometer 100g I2C/SPI LGA16 | RS |
LLGA 3X3X1.0 16L - FOR SENSOR | Future Electronics |
Mems Motion Sensor, Digital, Tflga-16 | Newark Electronics |
MEMS MOTION SENSOR, DIGITAL, TFLGA-16 | element14 |
Accelerometer Triple �100g 2.16V to 3.6V 16-Pin TFLGA T/R | Avnet Silica |
Accelerometer Triple ±100g 2.16V to 3.6V 16-Pin TFLGA T/R | Avnet America |
Accelerometer 3-axis ±100g | Schukat Electronic |
Where can I find additional details, specifications and documents for a H3LIS100DLTR?
Additional datasheets, footprints and schematics for H3LIS100DLTR are listed on our Part Details page. You can also find images and similar parts to H3LIS100DLTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3LIS100DLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3LIS100DLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3LIS100DLTR fall under?
The H3LIS100DLTR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to H3LIS100DLTR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3LIS100DLTR you can contact the distributor directly for product support, shipping queries etc.
Is the H3LIS100DLTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for H3LIS100DLTR have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for H3LIS100DLTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3LIS100DLTR often in real-time on the comparison pages.
What if I can't find stock of H3LIS100DLTR?
You can fill out our help required form which you can use to request a quote for H3LIS100DLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.