Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 7.5kV |
Data Rate | - |
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Input Current | 10mA |
On Current Ic | 5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 16V |
Voltage Vcc Max | 16V |
Optocoupler, Schmitt Trigger, 7500Vrms | Newark Electronics |
OPTOCOUPLER, SCHIMITT TRIGGER | element14 |
Where can I find additional details, specifications and documents for a H11N2M?
Additional datasheets, footprints and schematics for H11N2M are listed on our Part Details page. You can also find images and similar parts to H11N2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11N2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11N2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11N2M fall under?
The H11N2M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11N2M when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11N2M you can contact the distributor directly for product support, shipping queries etc.
Is the H11N2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11N2M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H11N2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11N2M often in real-time on the comparison pages.
What if I can't find stock of H11N2M?
You can fill out our help required form which you can use to request a quote for H11N2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.