Status: | Active |
---|---|
Series: | H11L3M |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now |
High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L3M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
DIP6 Surface Mount Single Channel High Speed 1 MHz 4170 Vrms Optocoupler | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
ON Semiconductor, H11L3SR2M | RS |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD White T/R | EBV Elektronik |
Optocoupler, Schmitt Trigger O/P, 7.5Kv, Smd-6, Full Reel | Newark Electronics |
OPTO CPLR, SCHMITT TRIGGER O/P, SMD-6 | element14 |
Where can I find additional details, specifications and documents for a H11L3SR2M?
Additional datasheets, footprints and schematics for H11L3SR2M are listed on our Part Details page. You can also find images and similar parts to H11L3SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L3SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L3SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L3SR2M fall under?
The H11L3SR2M is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L3SR2M when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L3SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the H11L3SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L3SR2M have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for H11L3SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L3SR2M often in real-time on the comparison pages.
What if I can't find stock of H11L3SR2M?
You can fill out our help required form which you can use to request a quote for H11L3SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.