Status: | Active |
---|---|
Series: | H11L2M |
RoHS: | Compliant |
High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L2M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 10 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
Opto Cplr, Schmitt Trigger, 7.5Kv, Smd | Newark Electronics |
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD | element14 |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a H11L2SVM?
Additional datasheets, footprints and schematics for H11L2SVM are listed on our Part Details page. You can also find images and similar parts to H11L2SVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L2SVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L2SVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L2SVM fall under?
The H11L2SVM is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L2SVM when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L2SVM you can contact the distributor directly for product support, shipping queries etc.
Is the H11L2SVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L2SVM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for H11L2SVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L2SVM often in real-time on the comparison pages.
What if I can't find stock of H11L2SVM?
You can fill out our help required form which you can use to request a quote for H11L2SVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.