High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L2M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 10 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
6Pw Schm-T Dip Rohs Compliant: Yes |Onsemi H11L2M | Newark Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP White Bulk | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
Single Channel 15 V 4170 Vrms Through Hole Optocoupler - DIP-6 | Future Electronics |
OPTOCOUPLER, SCHIMITT TRIGGER | Farnell |
Where can I find additional details, specifications and documents for a H11L2M?
Additional datasheets, footprints and schematics for H11L2M are listed on our Part Details page. You can also find images and similar parts to H11L2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L2M fall under?
The H11L2M is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L2M when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L2M you can contact the distributor directly for product support, shipping queries etc.
Is the H11L2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L2M have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Future Electronics and element14 have stock available or on a lead time for H11L2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L2M often in real-time on the comparison pages.
What if I can't find stock of H11L2M?
You can fill out our help required form which you can use to request a quote for H11L2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.