Status: | Active |
---|---|
Series: | H11L1M |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
2,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
25,857
in stock
|
Buy Now | |
element14
from US$0.48
|
25,655
in stock
|
Buy Now | |
Farnell
from US$0.44
|
24,703
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
13,700
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
2,714
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,055
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
720
in stock
|
Buy Now | |
Micros
from US$0.43
|
620
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L1M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 1.6 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
Optocoupler, Schmitt Trigger, 7500V | Newark Electronics |
OPTOCOUPLER, SCHIMITT TRIGGER, 7.5KV | element14 |
DIP6 Through Hole Single Channel High Speed 1 MHz 7500 VAC (Pk) Optocoupler | Future Electronics |
Optoc. 7,5kV 1MBd DIP6 | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP White Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a H11L1M?
Additional datasheets, footprints and schematics for H11L1M are listed on our Part Details page. You can also find images and similar parts to H11L1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L1M fall under?
The H11L1M is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L1M when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L1M you can contact the distributor directly for product support, shipping queries etc.
Is the H11L1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for H11L1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L1M often in real-time on the comparison pages.
What if I can't find stock of H11L1M?
You can fill out our help required form which you can use to request a quote for H11L1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.