Status: | Active |
---|---|
Series: | H11F1M |
RoHS: | Compliant |
As a remote variable resistor: |
≤ 100Ω to ≥ 300MΩ |
≤ 15pF shunt capacitance |
≥ 100GΩ I/O isolation resistanceAs an analog switch: |
Extremely low offset voltage |
60 Vpk-pk signal capability |
No charge injection or latch-up |
UL recognized (File #E90700) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11F1M |
---|---|
Compliance | Pb-free |
VCC (Max) (V) | 30 |
VCC (Min) (V) | - |
VOL (Max) (V) | - |
ICCL (Max) (mA) | - |
II (ON) RMS (Min) (mA) | - |
II (OFF) RMS (Max) (mA) | 0.05 |
ITH+ (Max) (mA) | - |
ITH- (Max) (mA) | - |
Breakdown Voltage (Min) (V) | 30 |
Off State Dark Current (Max) (nA) | 50 |
RON (Max) (Ω) | 200 |
tPHL, ton (Max) (µs) | 25 |
tPLH, toff (Max) (µs) | 25 |
VISO (Min) (V) | 7500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
IC, Fairchild, H11F1VM | RS |
Optocoupler, Gate Drive-O/P, 7.5Kv, Dip6 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a H11F1VM?
Additional datasheets, footprints and schematics for H11F1VM are listed on our Part Details page. You can also find images and similar parts to H11F1VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11F1VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11F1VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11F1VM fall under?
The H11F1VM is listed under Interfaces > High Performance Optocouplers > Specific Function Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11F1VM when available in the Specific Function Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11F1VM you can contact the distributor directly for product support, shipping queries etc.
Is the H11F1VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11F1VM have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for H11F1VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11F1VM often in real-time on the comparison pages.
What if I can't find stock of H11F1VM?
You can fill out our help required form which you can use to request a quote for H11F1VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.