Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
791
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,541
in stock
|
Buy Now | |
element14
from US$0.68
|
1,541
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,541
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
989
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
989
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 200V |
Product Range | - |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5300VRMS | element14 |
VISHAY SEMICONDUCTOR H11D3 | Rapid Electronics |
DIP-6 OPTOCPLR WBASE CTR>20% -e3 | RS |
IC OPTOCOUPL DC-IN 1-CH TRANS W/BASE DC-OUT HI VCE 6PDIP | Avnet America |
OPTOCPLR 6PIN SNGL 7500V | TTI Europe |
Where can I find additional details, specifications and documents for a H11D3?
Additional datasheets, footprints and schematics for H11D3 are listed on our Part Details page. You can also find images and similar parts to H11D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11D3 fall under?
The H11D3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11D3 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11D3 you can contact the distributor directly for product support, shipping queries etc.
Is the H11D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11D3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for H11D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11D3 often in real-time on the comparison pages.
What if I can't find stock of H11D3?
You can fill out our help required form which you can use to request a quote for H11D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.