Status: | Active |
---|---|
Series: | H11AA4M |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
54
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-polar emitter input |
Built-in reverse polarity input protection |
Underwriters Laboratory (UL) recognized File#E90700, Volume 2 |
VDE approved File #102497 (ordering option ‘V’) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11AA4M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
tr (Typ) (µs) | - |
tf (Typ) (µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
H11AA2M Series 4170 Vrms 30 V SMT Single Ch. Phototransistor Optocoupler - DIP6 | Future Electronics |
IC, Fairchild, H11AA4SR2M | RS |
Optocoupler, Transistor, 7.5Kv, Sm Dip-6 | Newark Electronics |
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R | Avnet America |
OPTOCOUPLER, TRANSISTOR, 7.5KV, SM DIP-6 | element14 |
Where can I find additional details, specifications and documents for a H11AA4SR2M?
Additional datasheets, footprints and schematics for H11AA4SR2M are listed on our Part Details page. You can also find images and similar parts to H11AA4SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11AA4SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AA4SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11AA4SR2M fall under?
The H11AA4SR2M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - AC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11AA4SR2M when available in the Phototransistor Output - AC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11AA4SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the H11AA4SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11AA4SR2M have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for H11AA4SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11AA4SR2M often in real-time on the comparison pages.
What if I can't find stock of H11AA4SR2M?
You can fill out our help required form which you can use to request a quote for H11AA4SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.