Status: | Active |
---|---|
Series: | H11AA1M |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
490
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
301
in stock
|
Buy Now | |
element14
from US$0.33
|
301
in stock
|
Buy Now | |
Farnell
from US$0.32
|
301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
71
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-polar emitter input |
Built-in reverse polarity input protection |
Underwriters Laboratory (UL) recognized File#E90700, Volume 2 |
VDE approved File #102497 (ordering option ‘V’) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11AA1M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
tr (Typ) (µs) | - |
tf (Typ) (µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Bulk | Avnet America |
Optocoupl AC-IN 1-CH Trans W/Base DC-OUT | RS |
Transistor Output Optocoupler, 1, 7.5 Kv, 20 %, 60 Ma, Dip, 6 Rohs Compliant: Yes |Onsemi H11AA1M | Newark Electronics |
OPTO CPLR, PHOTOTRANSISTOR, 7.5KV, DIP | element14 |
Optocoupler | Transfer Multisort Elektronik |
DIP-6 Through Hole Single Channel 30 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a H11AA1M?
Additional datasheets, footprints and schematics for H11AA1M are listed on our Part Details page. You can also find images and similar parts to H11AA1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11AA1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AA1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11AA1M fall under?
The H11AA1M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - AC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11AA1M when available in the Phototransistor Output - AC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11AA1M you can contact the distributor directly for product support, shipping queries etc.
Is the H11AA1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11AA1M have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for H11AA1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11AA1M often in real-time on the comparison pages.
What if I can't find stock of H11AA1M?
You can fill out our help required form which you can use to request a quote for H11AA1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.