H11A2 Optoelectronics, LEDs & Displays by Vishay Intertechnology

OPTOCOUPLER TRANSISTOR 5300VRMS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The H11Ax family is an industry standard single channel phototransistor coupler. It includes the H11A1, H11A2, H11A3, H11A4, H11A5 couplers. Each optocoupler consists of gallium arsenide infrared LED and a silicon NPN phototransistor. The isolation performance is accomplished through Vishay double molding isolation manufacturing process. Compliance to DIN EN 60747-5-5 partial discharge isolation specification is available is by ordering option 1. These isolation processes and the Vishay ISO9001 quality program results in the highest isolation performance available for a commercial plastic phototransistor optocoupler. The devices are available in lead formed configuration suitable for surface mounting and are available either on tape and reel, or in standard tube shipping containers.
Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

No. of Channels 1 Channel
Optocoupler Case Style DIP
No. of Pins 6Pins
Forward Current If Max 60mA
Isolation Voltage 5kV
CTR Min 20%
Collector Emitter Voltage V(br)ceo 80V
Packaging Each

Alternative Descriptions

Optocoupler, Transistor, 5300Vrms | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H11A2?

Additional datasheets, footprints and schematics for H11A2 are listed on our Part Details page. You can also find images and similar parts to H11A2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H11A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H11A2 fall under?

The H11A2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to H11A2 when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H11A2 you can contact the distributor directly for product support, shipping queries etc.

Is the H11A2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H11A2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for H11A2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H11A2 often in real-time on the comparison pages.

What if I can't find stock of H11A2?

You can fill out our help required form which you can use to request a quote for H11A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay