Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Packaging | Cut Tape |
Optocoupler, Phototransistor O/P, 5.3Kv, Smd-6, Full Reel | Newark Electronics |
H11A1 Series SMD-6 Option 9 Tape and Reel Single Channel Phototransistor Coupler | Future Electronics |
SMD-6 OPTOCPLR WBASE CTR>50% -E3 | Avnet America |
OPTOCPLR CTR 50% SMD-6 | TTI Europe |
Where can I find additional details, specifications and documents for a H11A1-X009T?
Additional datasheets, footprints and schematics for H11A1-X009T are listed on our Part Details page. You can also find images and similar parts to H11A1-X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11A1-X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11A1-X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11A1-X009T fall under?
The H11A1-X009T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11A1-X009T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11A1-X009T you can contact the distributor directly for product support, shipping queries etc.
Is the H11A1-X009T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11A1-X009T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for H11A1-X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11A1-X009T often in real-time on the comparison pages.
What if I can't find stock of H11A1-X009T?
You can fill out our help required form which you can use to request a quote for H11A1-X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.