Status: | Unknown |
---|---|
Series: | GTT Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 66mm |
External Width - Metric | 122mm |
External Depth - Metric | 215mm |
IP Rating | IP67 |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 2.598" |
External Width - Imperial | 4.803" |
External Depth - Imperial | 8.464" |
Product Range | GTT Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Depth - Imperial | 4.8" |
Depth - Metric | 121.5mm |
Height - Imperial | 2.6" |
Height - Metric | 66mm |
Length / Width - Imperial | 8.4" |
Length / Width - Metric | 214.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 66mm |
External Width - Metric | 122mm |
External Depth - Metric | 215mm |
IP Rating | IP67 |
RoHS Compliant | Yes |
Enclosure, Rf, Outdoor, Ip67 | Newark Electronics |
Where can I find additional details, specifications and documents for a GTT-AC-11-N?
Additional datasheets, footprints and schematics for GTT-AC-11-N are listed on our Part Details page. You can also find images and similar parts to GTT-AC-11-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTT-AC-11-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTT-AC-11-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTT-AC-11-N fall under?
The GTT-AC-11-N is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to GTT-AC-11-N when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTT-AC-11-N you can contact the distributor directly for product support, shipping queries etc.
Is the GTT-AC-11-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTT-AC-11-N have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for GTT-AC-11-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTT-AC-11-N often in real-time on the comparison pages.
What if I can't find stock of GTT-AC-11-N?
You can fill out our help required form which you can use to request a quote for GTT-AC-11-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.