Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.36
|
No stock
|
Buy Now |
Pressure Fitting Style | Dual Radial Barbed |
---|---|
Operating Pressure Min | 1Inch-H2O |
Operating Pressure Max | 5Inch-H2O |
Contact Configuration | SPDT |
Sensor Mounting | Panel / Chassis |
Electrical Connection | Quick Connect |
Switching Voltage DC Resistive | - |
Switching Current DC Resistive | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Burst Pressure | 3.5psi |
Case Material | Noryl (PPO) |
Current Rating | 5A |
Material | Silicon Diaphragm |
Mounting | Vertical |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +105°C |
Operating Voltage | 250VAC |
Overall Depth | 99mm |
Overall Width | 80mm |
Pressure Max | 0.005psi |
Proof Pressure | 1psi |
Switch Operation | On-Off |
Where can I find additional details, specifications and documents for a GT27012(PSF117)?
Additional datasheets, footprints and schematics for GT27012(PSF117) are listed on our Part Details page. You can also find images and similar parts to GT27012(PSF117) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT27012(PSF117) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT27012(PSF117) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT27012(PSF117) fall under?
The GT27012(PSF117) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GT27012(PSF117) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT27012(PSF117) you can contact the distributor directly for product support, shipping queries etc.
Is the GT27012(PSF117) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GT27012(PSF117) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GT27012(PSF117).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT27012(PSF117) often in real-time on the comparison pages.
What if I can't find stock of GT27012(PSF117)?
You can fill out our help required form which you can use to request a quote for GT27012(PSF117) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.