Status: | Unknown |
---|---|
Series: | GSOT03C to GSOT36C |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.08 |
2,535
|
Buy Now | |
Future Electronics | US$0.05 |
711,000
|
Buy Now | |
Newark Electronics | US$0.07 |
9,000
|
Buy Now | |
Avnet America | US$0.06 |
9,000
|
Buy Now | |
Chip One Stop | US$0.08 |
5,975
|
Buy Now | |
Distrelec | US$0.16 |
2,790
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
430
|
Buy Now | |
EBV Elektronik | - |
24,000
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now |
Two-line ESD protection device |
ESD immunity acc. IEC 61000-4-2 ± 30 kV contact discharge ± 30 kV air discharge |
ESD capability according to AEC-Q101: human body model: class H3B: > 8 kV |
Datasheet |
---|
GSOT03C to GSOT36C |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
GSOT36C Series 1.2 V 600 pF Surface Mount Two-Line ESD-Protection - SOT-23 | Future Electronics |
Esd Protection Diode Sot23-E3 Rohs Compliant: Yes |Vishay GSOT36C-E3-08 | Newark Electronics |
Diode TVS Single Bi-Dir 36V 252W 3-Pin SOT-23 T/R | Avnet America |
Vishay ESD Protection Diode 3.5A 252W SOT-23 | Distrelec |
DIODE, ESD PROTECTION, 36V, 65PF | Farnell |
Diode: TVS array | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a GSOT36C-E3-08?
Additional datasheets, footprints and schematics for GSOT36C-E3-08 are listed on our Part Details page. You can also find images and similar parts to GSOT36C-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSOT36C-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSOT36C-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSOT36C-E3-08 fall under?
The GSOT36C-E3-08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to GSOT36C-E3-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSOT36C-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the GSOT36C-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for GSOT36C-E3-08 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and Distrelec have stock available or on a lead time for GSOT36C-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSOT36C-E3-08 often in real-time on the comparison pages.
What if I can't find stock of GSOT36C-E3-08?
You can fill out our help required form which you can use to request a quote for GSOT36C-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.