Status: | Unknown |
---|---|
Series: | GSIB6 Series |
RoHS: | Unknown |
Prices starting from US$1.07
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GSIB6 Series |
SVHC | Lead (15-Jan-2019) |
Body Height Max | 20.3mm |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 4.6mm |
External Length / Height | 20mm |
External Width | 30mm |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 6A |
RMS Input Voltage | 560V |
Bridge Rectifier 800V 2.8A 1-Ph GSIB-5S | RS |
BRIDGE RECTIFIER, 6A, 800V | element14 |
Diode Rectifier Bridge Single 800V 2.8A 4-Pin Case GSIB-5S Tube | Avnet America |
6.0A 800V BR GSIB-5S | TTI Europe |
Bridge Rectifier, 6A, 800V | Newark Electronics |
Where can I find additional details, specifications and documents for a GSIB680-E3/45?
Additional datasheets, footprints and schematics for GSIB680-E3/45 are listed on our Part Details page. You can also find images and similar parts to GSIB680-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSIB680-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSIB680-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSIB680-E3/45 fall under?
The GSIB680-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GSIB680-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSIB680-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the GSIB680-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSIB680-E3/45 have stock available?
Authorised distributors including RS, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for GSIB680-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSIB680-E3/45 often in real-time on the comparison pages.
What if I can't find stock of GSIB680-E3/45?
You can fill out our help required form which you can use to request a quote for GSIB680-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.