Status: | Unknown |
---|---|
Series: | GSIB1520, GSIB1540, GSIB1560, GSIB1580 |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
12
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
20,420
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
1,720
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
656
in stock
|
Buy Now | |
element14
from US$1.34
|
656
in stock
|
Buy Now | |
Farnell
from US$1.33
|
656
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
90
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition file number E54214 |
Thin single in-line package |
Glass passivated chip junction |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances, office equipment, industrial automation applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
GSIB1520, GSIB1540, GSIB1560, GSIB1580 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
GSIB1580 Series 800 V 300 A Single-Phase Single In-Line Bridge Rectifier-GSIB-5S | Future Electronics |
15A 800V BR GSIB-5S | TTI Europe |
Bridge Rectifier, 15A, 800V | Newark Electronics |
BRIDGE RECTIFIER, 15A, 800V | element14 |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier Diode 15A 800V GSIB-5S | RS |
Diode Rectifier Bridge Single 800V 3.5A 4-Pin Case GSIB-5S Tube | Avnet America |
Where can I find additional details, specifications and documents for a GSIB1580-E3/45?
Additional datasheets, footprints and schematics for GSIB1580-E3/45 are listed on our Part Details page. You can also find images and similar parts to GSIB1580-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSIB1580-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSIB1580-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSIB1580-E3/45 fall under?
The GSIB1580-E3/45 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to GSIB1580-E3/45 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSIB1580-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the GSIB1580-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSIB1580-E3/45 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for GSIB1580-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSIB1580-E3/45 often in real-time on the comparison pages.
What if I can't find stock of GSIB1580-E3/45?
You can fill out our help required form which you can use to request a quote for GSIB1580-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.